Pacific Wheel Distributors, Inc. Velocity - VW830 -

Description
Velocity, VW830 Available Sizes:, Call for sizes, pricing and availability.
Description
Velocity, VW830 Available Sizes:, Call for sizes, pricing and availability.

Suppliers

Company
Product
Description
Supplier Links
Velocity, VW830 Available Sizes:, Call for sizes, pricing and availability.

Velocity, VW830 Available Sizes:, Call for sizes, pricing and availability.

Supplier's Site

Technical Specifications

  Pacific Wheel Distributors, Inc.
Product Category Wheels
Product Number Velocity - VW830 -
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2785983 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1654 lbs (750 kg)
Wheel Diameter 3.35 inch (85 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Caster Wheel - 1318830 - Reid Supply
Colson Caster Corporation
Specs
Wheel Type Solid Poly; Polyurethane
Maximum Load 1250 lbs (567 kg)
Wheel Diameter 8 inch (203 mm)
View Details
POM Bearing Roller - BU Type -  - BNB INT. Co., Ltd.
Specs
Wheel Type V-grooved; Plastic
Specialty Applications Food Service
Maximum Load 44.1 to 99.22 lbs (20 to 45 kg)
View Details