Pacific Wheel Distributors, Inc. Velocity - VW810B -

Description
Velocity, VW810B Available Sizes:, Call for sizes, pricing and availability.
Description
Velocity, VW810B Available Sizes:, Call for sizes, pricing and availability.

Suppliers

Company
Product
Description
Supplier Links
Velocity, VW810B Available Sizes:, Call for sizes, pricing and availability.

Velocity, VW810B Available Sizes:, Call for sizes, pricing and availability.

Supplier's Site

Technical Specifications

  Pacific Wheel Distributors, Inc.
Product Category Wheels
Product Number Velocity - VW810B -
Unlock Full Specs
to access all available technical data

Similar Products

Hardened (R60-62) 440C Stainless Steel #3 Precision Guide Wheel - A 7Y16M3 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Wheel Type V-grooved
Maximum Load 382 lbs (173 kg)
Wheel Diameter 1.78 inch (45.3 mm)
View Details
Trolley Wheels - 6219569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 882 lbs (400 kg)
Wheel Diameter 7.87 inch (200 mm)
View Details
Polyurethane on Aluminum Wheel - W-4-PAL-6600-DBO - Caster Warehouse Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 800 lbs (363 kg)
Wheel Diameter 4 inch (102 mm)
View Details
125mm Rotacaster Multi-Directional Wheels -  - Rotacaster Pty Ltd.
Specs
Wheel Type Plastic
Maximum Load 254 to 485 lbs (115 to 220 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details