Pacific Wheel Distributors, Inc. Velocity - VW190 -

Description
Velocity, VW190 Available Sizes:, Call for sizes, pricing and availability.
Description
Velocity, VW190 Available Sizes:, Call for sizes, pricing and availability.

Suppliers

Company
Product
Description
Supplier Links
Velocity, VW190 Available Sizes:, Call for sizes, pricing and availability.

Velocity, VW190 Available Sizes:, Call for sizes, pricing and availability.

Supplier's Site

Technical Specifications

  Pacific Wheel Distributors, Inc.
Product Category Wheels
Product Number Velocity - VW190 -
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 2012825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Rubber/Plastic; Solid
Maximum Load 276 lbs (125 kg)
Wheel Diameter 10.55 inch (268 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Travel Wheel System - LRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Poly/Metal
Maximum Load 2640 to 14300 lbs (1197 to 6485 kg)
Wheel Diameter 9.84 to 17.7 inch (250 to 450 mm)
View Details
Elastomeric High Tensile Non-Marking Rubber Wheels -  - RWM Casters Company
Specs
Wheel Type Rubber/Metal
Maximum Load 700 to 2280 lbs (317 to 1034 kg)
Wheel Diameter 4 to 12 inch (102 to 305 mm)
View Details