Pacific Wheel Distributors, Inc. TSW - Vortex - 18 x 9

Description
TSW, Vortex Passenger Car, Chrome, Silver, Aluminum Available Sizes:, 17 x 8, 18 x 8, 18 x 9, 19 x 8, 19 x 9.5, 20 x 8.5, 20 x 10,
Description
TSW, Vortex Passenger Car, Chrome, Silver, Aluminum Available Sizes:, 17 x 8, 18 x 8, 18 x 9, 19 x 8, 19 x 9.5, 20 x 8.5, 20 x 10,

Suppliers

Company
Product
Description
Supplier Links
TSW, Vortex Passenger Car, Chrome, Silver, Aluminum Available Sizes:, 17 x 8, 18 x 8, 18 x 9, 19 x 8, 19 x 9.5, 20 x 8.5, 20 x 10,

TSW, Vortex Passenger Car, Chrome, Silver, Aluminum Available Sizes:, 17 x 8, 18 x 8, 18 x 9, 19 x 8, 19 x 9.5, 20 x 8.5, 20 x 10,

Supplier's Site

Technical Specifications

  Pacific Wheel Distributors, Inc.
Product Category Wheels
Product Number TSW - Vortex - 18 x 9
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 858764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 2205 lbs (1000 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
1.8
Specs
Wheel Type V-grooved
Maximum Load 1300 lbs (590 kg)
Wheel Diameter 1.8 inch (45.72 mm)
View Details
Solid Tyre special handling - 11601280 - Plasticwheels Ltd.
Specs
Wheel Type Rubber/Plastic
Maximum Load 331 lbs (150 kg)
Wheel Diameter 6.3 inch (160 mm)
View Details
Performance TPR (Thermal Plastic Rubber or TPE for Thermal Plastic Elastomer) Wheel - RP Wheels - RWM Casters Company
Specs
Wheel Type Rubber/Plastic; Half Round Tread (optional feature)
Specialty Applications Food Service; Medical
Maximum Load 190 to 600 lbs (86.17 to 272 kg)
View Details