Pacific Wheel Distributors, Inc. Lumarai - Morro - 20 x 10

Description
Lumarai, Morro Passenger Car, Black, Aluminum Available Sizes:, 17 x 8, 18 x 8.5, 18 x 9.5, 19 x 8.5, 19 x 9.5, 20 x 8.5, 20 x 10,
Description
Lumarai, Morro Passenger Car, Black, Aluminum Available Sizes:, 17 x 8, 18 x 8.5, 18 x 9.5, 19 x 8.5, 19 x 9.5, 20 x 8.5, 20 x 10,

Suppliers

Company
Product
Description
Supplier Links
Lumarai, Morro Passenger Car, Black, Aluminum Available Sizes:, 17 x 8, 18 x 8.5, 18 x 9.5, 19 x 8.5, 19 x 9.5, 20 x 8.5, 20 x 10,

Lumarai, Morro Passenger Car, Black, Aluminum Available Sizes:, 17 x 8, 18 x 8.5, 18 x 9.5, 19 x 8.5, 19 x 9.5, 20 x 8.5, 20 x 10,

Supplier's Site

Technical Specifications

  Pacific Wheel Distributors, Inc.
Product Category Wheels
Product Number Lumarai - Morro - 20 x 10
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 8489880 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 662 lbs (300 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Standard Crane Wheel - WCL-122 - Irwin Car and Equipment
Irwin Car and Equipment
Specs
Wheel Type Flanged
Wheel Diameter 12 inch (305 mm)
Wheel Width 2.5 inch (63.5 mm)
View Details
Polyurethane Iron Core (PI) - PI163T-20 - Magnus Mobility Systems, Inc.
Magnus Mobility Systems, Inc.
Specs
Wheel Type Poly/Metal
Maximum Load 4400 lbs (1995 kg)
Wheel Diameter 16 inch (406 mm)
View Details