Pacific Wheel Distributors, Inc. Bazo - B503 SSL - 22 x 9.5

Description
Bazo, B503 SSL Passenger Car, Black, Aluminum Available Sizes:, 22 x 9.5, 22 x 10.5,
Description
Bazo, B503 SSL Passenger Car, Black, Aluminum Available Sizes:, 22 x 9.5, 22 x 10.5,

Suppliers

Company
Product
Description
Supplier Links
Bazo, B503 SSL Passenger Car, Black, Aluminum Available Sizes:, 22 x 9.5, 22 x 10.5,

Bazo, B503 SSL Passenger Car, Black, Aluminum Available Sizes:, 22 x 9.5, 22 x 10.5,

Supplier's Site

Technical Specifications

  Pacific Wheel Distributors, Inc.
Product Category Wheels
Product Number Bazo - B503 SSL - 22 x 9.5
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 3994942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyamide
Maximum Load 1544 lbs (700 kg)
Wheel Diameter 4.92 inch (125 mm)
View Details
1.21
Specs
Wheel Type V-grooved
Maximum Load 285 lbs (129 kg)
Wheel Diameter 1.21 inch (30.73 mm)
View Details
Colson Caster Corporation
Specs
Wheel Type Rubber/Plastic; Flat Grey Tread
Specialty Applications Medical
Maximum Load 325 lbs (147 kg)
View Details
POM Bearing Roller - H Type -  - BNB INT. Co., Ltd.
Specs
Wheel Type Plastic
Specialty Applications Food Service
Maximum Load 55.12 to 132 lbs (25 to 60 kg)
View Details