Pacific Wheel Distributors, Inc. Asanti - AF VF501 -

Description
Asanti, AF VF501 Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:,
Description
Asanti, AF VF501 Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:,

Suppliers

Company
Product
Description
Supplier Links
Asanti, AF VF501 Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:,

Asanti, AF VF501 Passenger Car, Sport Truck & S.U.V., Multi-Piece Forged Aluminum Available Sizes:,

Supplier's Site

Technical Specifications

  Pacific Wheel Distributors, Inc.
Product Category Wheels
Product Number Asanti - AF VF501 -
Unlock Full Specs
to access all available technical data

Similar Products

Trolley Wheels - 400172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Wheel Type Plastic; Polyurethane
Maximum Load 1323 lbs (600 kg)
Wheel Diameter 3.23 inch (82 mm)
View Details
2.36
Specs
Wheel Type V-grooved
Maximum Load 1385 lbs (628 kg)
Wheel Diameter 2.36 inch (59.94 mm)
View Details
Wheel Block System - DRS Series - Demag Cranes & Components
Demag Cranes & Components
Specs
Wheel Type Metal; V-grooved; Flanged
Maximum Load 6000 to 88000 lbs (2721 to 39909 kg)
Wheel Diameter 4.4 to 19.7 inch (112 to 500 mm)
View Details
Forged Steel Wheels - FS Wheels - RWM Casters Company
Specs
Wheel Type Metal
Maximum Load 1400 to 20000 lbs (635 to 9070 kg)
Wheel Diameter 4 to 10 inch (102 to 254 mm)
View Details