PACE Desoldering Tip, Soic-8; For Use With Pace 1130-0519-P1

Description
DESOLDERING TIP, SOIC-8; For Use With:Pace TD-200 AccuDrive Tip Heater Cartridge Desoldering Handpiece; Tip / Nozzle Style:SOIC-8; Tip / Nozzle Width:4.65mm; Tip / Nozzle Length:5.1mm; Product Range:TD-200 Blue Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
DESOLDERING TIP, SOIC-8; For Use With:Pace TD-200 AccuDrive Tip Heater Cartridge Desoldering Handpiece; Tip / Nozzle Style:SOIC-8; Tip / Nozzle Width:4.65mm; Tip / Nozzle Length:5.1mm; Product Range:TD-200 Blue Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Desoldering Tip, Soic-8; For Use With Pace - 02AH3705 - Newark, An Avnet Company
Chicago, IL, United States
Desoldering Tip, Soic-8; For Use With Pace
02AH3705
Desoldering Tip, Soic-8; For Use With Pace 02AH3705
DESOLDERING TIP, SOIC-8; For Use With:Pace TD-200 AccuDrive Tip Heater Cartridge Desoldering Handpiece; Tip / Nozzle Style:SOIC-8; Tip / Nozzle Width:4.65mm; Tip / Nozzle Length:5.1mm; Product Range:TD-200 Blue Series; SVHC:No SVHC RoHS Compliant: Yes

DESOLDERING TIP, SOIC-8; For Use With:Pace TD-200 AccuDrive Tip Heater Cartridge Desoldering Handpiece; Tip / Nozzle Style:SOIC-8; Tip / Nozzle Width:4.65mm; Tip / Nozzle Length:5.1mm; Product Range:TD-200 Blue Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Welding, Brazing, and Soldering Equipment
Product Number 02AH3705
Product Name Desoldering Tip, Soic-8; For Use With Pace
Process Capability Desoldering
Unlock Full Specs
to access all available technical data

Similar Products

Solder Wicks - 1932127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Capability Soldering Stations, Irons & Accessories
View Details
High Power High Frequency Welder -  - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Resistance Welding Systems -  - Bosch Rexroth Corporation
Bosch Rexroth Corporation
Specs
Process Capability Welding
Output Current 500 to 300000 amps
View Details
WeldComputer® Multi-Variable Adaptive Control -  - WeldComputer Corporation
Specs
Equipment Type Weld Monitor or Controller
Process Capability Resistance - Spot; Resistance - Projection; Resistance - Seam; Flash / Upset Butt; Welding
AC Input Voltage 115/120V_60Hz; 208-230/240V_60Hz; 460/480V_60Hz; International Power or Voltages - 50 Hz (optional feature)
View Details