P. E. Guerin Classic Round with Ogee Door Knob: Nº 75630 75630

Description
Nº 75631 Door Knob: 2" Nº 75632 Door Knob: 2¼" Nº 75633 Door Knob: 3" Cabinetry sizes also available.
Datasheet
Description
Nº 75631 Door Knob: 2" Nº 75632 Door Knob: 2¼" Nº 75633 Door Knob: 3" Cabinetry sizes also available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Classic Round with Ogee Door Knob: Nº 75630 - 75630 - P. E. Guerin
New York, NY, USA
Classic Round with Ogee Door Knob: Nº 75630
75630
Classic Round with Ogee Door Knob: Nº 75630 75630
Nº 75631 Door Knob: 2" Nº 75632 Door Knob: 2¼" Nº 75633 Door Knob: 3" Cabinetry sizes also available.

Nº 75631 Door Knob: 2"
Nº 75632 Door Knob: 2¼"
Nº 75633 Door Knob: 3"
Cabinetry sizes also available.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Knobs (industrial)
Product Number 75630
Product Name Classic Round with Ogee Door Knob: Nº 75630
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Lobe Knobs with Stud by ELESA® - 33877 - Jergens, Inc.
Specs
Knob Material Plastic
Material Description High-Resilience Polypropylene-Based Technopolymer (Part No.'s 33-)
Mounting Type Stud; Zinc-Plated Steel Threaded Stud with Chamfered Flat End (Part No.'s 33-)
View Details
Plastic Lobe Knob - STK - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Five Arms / Lobes (Stars Knob)
Colors / Finishes Available Black Matte
Knob Material Plastic
View Details
ALUMINUM KNOB - A-864 - A-864 - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Colors / Finishes Available Anodized
Knob Material Metal
Material Description Aluminum
View Details
Instrumentation Knob - 8554 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers