P. E. Guerin Simple Octagonal Pull: Nº 74410 74410

Description
Pull may be modified for back-to-back mounting or anti-theft mounting at an additional charge.
Datasheet
Description
Pull may be modified for back-to-back mounting or anti-theft mounting at an additional charge.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Simple Octagonal Pull: Nº 74410 - 74410 - P. E. Guerin
New York, NY, USA
Simple Octagonal Pull: Nº 74410
74410
Simple Octagonal Pull: Nº 74410 74410
Pull may be modified for back-to-back mounting or anti-theft mounting at an additional charge.

Pull may be modified for back-to-back mounting or anti-theft mounting at an additional charge.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 74410
Product Name Simple Octagonal Pull: Nº 74410
Unlock Full Specs
to access all available technical data

Similar Products

Round Brass Instrumentation Handle - 480 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 3.5 inches (88.9 mm)
View Details
2 suppliers
Ergostyle Handle - ELH - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Handle Material Metal
Material Description Handle: Glass-fiber Reinforced Polyamide; Insert & Bushing: Brass; Stud: Steel (SUM22L)
Handle Length 1.73 inches (44 mm)
View Details
Camlocks - 2663057 - RS Components, Ltd.
RS Components, Ltd.
Specs
Colors / Finishes Available Silver
Features Key Lock
Material Description Steel
View Details
NBG Assembly housing - NBG - NBG632/NM -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details