P. E. Guerin Caster: Nº 74010 74010

Description
Caster: Nº 74010
Datasheet
Description
Caster: Nº 74010
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Caster: Nº 74010 - 74010 - P. E. Guerin
New York, NY, USA
Caster: Nº 74010
74010
Caster: Nº 74010 74010
Caster: Nº 74010

Caster: Nº 74010

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Casters
Product Number 74010
Product Name Caster: Nº 74010
Unlock Full Specs
to access all available technical data

Similar Products

HEAVY DUTY STAINLESS STEEL ROLLER (U-SHAPE) - JS380-150H - JS380-150H - Sugatsune America, Inc.
Specs
Wheel Type U-Shaped Roller
Features Threaded Stem
Wheel Width 5.94 inch (151 mm)
View Details
Castor, G1 Series - CAG1 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Caster Type Rigid Plate Caster (optional feature); Swivel Plate Caster (optional feature); Wheel Caster
Wheel Type Thermoplastic on Polypropylene Wheel
Features Brake (optional feature)
View Details
Castor Wheels - 2391425 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Load 88.2 lbs (40 kg)
Wheel Diameter 2.48 inch (63 mm)
Wheel Width 0.7087 inch (18 mm)
View Details