P. E. Guerin English Pull: Nº 73980 73980

Description
Other available sizes: Nº 73981 Pull: 3 ⅞" x 2" Nº 73982 Pull: 3" x 2"
Datasheet
Description
Other available sizes: Nº 73981 Pull: 3 ⅞" x 2" Nº 73982 Pull: 3" x 2"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
English Pull: Nº 73980 - 73980 - P. E. Guerin
New York, NY, USA
English Pull: Nº 73980
73980
English Pull: Nº 73980 73980
Other available sizes: Nº 73981 Pull: 3 ⅞" x 2" Nº 73982 Pull: 3" x 2"

Other available sizes:
Nº 73981 Pull: 3 ⅞" x 2"
Nº 73982 Pull: 3" x 2"

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 73980
Product Name English Pull: Nº 73980
Unlock Full Specs
to access all available technical data

Similar Products

Round Aluminum Instrumentation Handle - 521 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 5 inches (127 mm)
View Details
3 suppliers
Metal Adjustable Handle - FKF-SUS,FKR-SUS - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Electropolished Finish / Chrome Plated Finish
Features Locking/Latching
View Details
Broom Handles & Mop Handles - 2769638 - RS Components, Ltd.
Specs
Colors / Finishes Available Yellow
Material Description Steel
View Details