P. E. Guerin Empire Knob: Nº 73970 73970

Description
Other sizes available: Nº 73971 Empire Knob: 1 ½" Nº 73972 Empire Knob: 1"
Datasheet
Description
Other sizes available: Nº 73971 Empire Knob: 1 ½" Nº 73972 Empire Knob: 1"
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Empire Knob: Nº 73970 - 73970 - P. E. Guerin
New York, NY, USA
Empire Knob: Nº 73970
73970
Empire Knob: Nº 73970 73970
Other sizes available: Nº 73971 Empire Knob: 1 ½" Nº 73972 Empire Knob: 1"

Other sizes available:
Nº 73971 Empire Knob: 1 ½"
Nº 73972 Empire Knob: 1"

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Knobs (industrial)
Product Number 73970
Product Name Empire Knob: Nº 73970
Unlock Full Specs
to access all available technical data

Similar Products

ALUMINUM KNOB (BLACK) - A-863-BL - A-863-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.19 inches (30.16 mm)
Height 0.1181 inches (3 mm)
View Details
Plastic Fluted Grip Knobs with Stud by ELESA® - 34213 - Jergens, Inc.
Specs
Knob Type Fluted
Colors / Finishes Available Black Matte
Features Grips
View Details
Tuning Knobs With Collet Fixing - COMBINATION-KNOBS - OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
Plastic Lobe Knob - BTK - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Knob Type Five Arms / Lobes (Stars Knob)
Colors / Finishes Available Glossy Finish
Knob Material Plastic
View Details