P. E. Guerin Campaign Recessed Flush Pull: Nº 73900 73900

Description
Nº 73901 Recessed Flush Pull: 3 ½" x 2" Pulls are available in any finish.
Datasheet
Description
Nº 73901 Recessed Flush Pull: 3 ½" x 2" Pulls are available in any finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Campaign Recessed Flush Pull: Nº 73900 - 73900 - P. E. Guerin
New York, NY, USA
Campaign Recessed Flush Pull: Nº 73900
73900
Campaign Recessed Flush Pull: Nº 73900 73900
Nº 73901 Recessed Flush Pull: 3 ½" x 2" Pulls are available in any finish.

Nº 73901 Recessed Flush Pull: 3 ½" x 2"
Pulls are available in any finish.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 73900
Product Name Campaign Recessed Flush Pull: Nº 73900
Unlock Full Specs
to access all available technical data

Similar Products

4
Specs
Handle Type Folding Handles, Chassis Handles
Material Description Brass
Height 1.84 inches (46.83 mm)
View Details
LARGE HANDLE (OFF-SET DESIGN) SILVER - SBH-600SL - SBH-600SL - Sugatsune America, Inc.
Specs
Colors / Finishes Available Silver, Black
Handle Material Metal
Material Description Aluminum Alloy, Zinc Alloy
View Details
Round Aluminum Instrumentation Handle - 511 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4.5 inches (114 mm)
View Details
2 suppliers
Handles - HM1305-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Plastic
Mounting Type Screw Holes, Back
View Details