P. E. Guerin Modern Pull: Nº 73890 73890

Description
Nº 73891 Pull: 3 ⅞" x ⅜" Nº 73892 Pull: 3 ⅜" x ⅜" Pulls are available in any finish. Can be used horizontally or vertically.
Datasheet
Description
Nº 73891 Pull: 3 ⅞" x ⅜" Nº 73892 Pull: 3 ⅜" x ⅜" Pulls are available in any finish. Can be used horizontally or vertically.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modern Pull: Nº 73890 - 73890 - P. E. Guerin
New York, NY, USA
Modern Pull: Nº 73890
73890
Modern Pull: Nº 73890 73890
Nº 73891 Pull: 3 ⅞" x ⅜" Nº 73892 Pull: 3 ⅜" x ⅜" Pulls are available in any finish. Can be used horizontally or vertically.

Nº 73891 Pull: 3 ⅞" x ⅜"
Nº 73892 Pull: 3 ⅜" x ⅜"
Pulls are available in any finish. Can be used horizontally or vertically.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 73890
Product Name Modern Pull: Nº 73890
Unlock Full Specs
to access all available technical data

Similar Products

4.5625
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.5 inches (38.1 mm)
View Details
DOOR HANDLE EXT - DSI-3330-30-50E - DSI-3330-30-50E - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Round Aluminum Instrumentation Handle - 7172 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers
Handles - HM1292-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details