P. E. Guerin Simple Modern Pull: Nº 73840 73840

Description
Shown with Nº 73843 Rosettes Nº 73841 Pull: ¾" x 10 ¾" Pulls may be modified for back-to-back mounting or anti-theft mounting at an additional charge.
Datasheet
Description
Shown with Nº 73843 Rosettes Nº 73841 Pull: ¾" x 10 ¾" Pulls may be modified for back-to-back mounting or anti-theft mounting at an additional charge.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Simple Modern Pull: Nº 73840 - 73840 - P. E. Guerin
New York, NY, USA
Simple Modern Pull: Nº 73840
73840
Simple Modern Pull: Nº 73840 73840
Shown with Nº 73843 Rosettes Nº 73841 Pull: ¾" x 10 ¾" Pulls may be modified for back-to-back mounting or anti-theft mounting at an additional charge.

Shown with Nº 73843 Rosettes
Nº 73841 Pull: ¾" x 10 ¾"
Pulls may be modified for back-to-back mounting or anti-theft mounting at an additional charge.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 73840
Product Name Simple Modern Pull: Nº 73840
Unlock Full Specs
to access all available technical data

Similar Products

Drawer Handles & Cabinet Handles - 2845362 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Die Cast Zinc
Height 2.24 inches (57 mm)
View Details
4.563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details
T-Handle for SBS ® 50 and SBS ® 75X - 113899P1 - Anderson Power Products
Specs
Handle Type T-handle (Tee)
Handle Material Plastic
View Details
Ergonomic Style Steel Handles - 22058 - Jergens, Inc.
Specs
Handle Material Metal
Material Description Steel
Screw Thread Specifications M12
View Details