P. E. Guerin English Pull: Nº 73680 73680

Description
Nº 73881 Pull: 3 ¼" x 2 ¼" Pulls are available in any finish.
Datasheet
Description
Nº 73881 Pull: 3 ¼" x 2 ¼" Pulls are available in any finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
English Pull: Nº 73680 - 73680 - P. E. Guerin
New York, NY, USA
English Pull: Nº 73680
73680
English Pull: Nº 73680 73680
Nº 73881 Pull: 3 ¼" x 2 ¼" Pulls are available in any finish.

Nº 73881 Pull: 3 ¼" x 2 ¼"
Pulls are available in any finish.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 73680
Product Name English Pull: Nº 73680
Unlock Full Specs
to access all available technical data

Similar Products

6.4375
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.75 inches (44.45 mm)
View Details
LARGE HANDLE WITH LATCH - MDHL-SPC340 - MDHL-SPC340 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Black
Material Description Carbon
Height 11.81 inches (300 mm)
View Details
Round Brass Instrumentation Handle - 7146 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers
Handles - HM1308-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details