P. E. Guerin Provincial Steel Pull: Nº 73220 73220

Description
Shown with Nº 73221 Rosette. Pulls are available in any finish.
Datasheet
Description
Shown with Nº 73221 Rosette. Pulls are available in any finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Provincial Steel Pull: Nº 73220 - 73220 - P. E. Guerin
New York, NY, USA
Provincial Steel Pull: Nº 73220
73220
Provincial Steel Pull: Nº 73220 73220
Shown with Nº 73221 Rosette. Pulls are available in any finish.

Shown with Nº 73221 Rosette.
Pulls are available in any finish.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 73220
Product Name Provincial Steel Pull: Nº 73220
Unlock Full Specs
to access all available technical data

Similar Products

4.5625
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details
STAINLESS STEEL HANDLE - DS-70/M - DS-70/M - Sugatsune America, Inc.
Specs
Colors / Finishes Available Mirror
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Round Brass Instrumentation Handle - 9103 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 2 inches (50.8 mm)
View Details
2 suppliers
Drawer Handles & Cabinet Handles - 2539763 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Colors / Finishes Available Transparent
Material Description Aluminium
Height 0.4724 inches (12 mm)
View Details
2 suppliers