P. E. Guerin Simple Modern Pull: Nº 72400 72400

Description
Nº 72401 Pull: 1" x 6 ½" Pulls may be modified for back-to-back mounting or anti-theft mounting at an additional charge.
Datasheet
Description
Nº 72401 Pull: 1" x 6 ½" Pulls may be modified for back-to-back mounting or anti-theft mounting at an additional charge.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Simple Modern Pull: Nº 72400 - 72400 - P. E. Guerin
New York, NY, USA
Simple Modern Pull: Nº 72400
72400
Simple Modern Pull: Nº 72400 72400
Nº 72401 Pull: 1" x 6 ½" Pulls may be modified for back-to-back mounting or anti-theft mounting at an additional charge.

Nº 72401 Pull: 1" x 6 ½"
Pulls may be modified for back-to-back mounting or anti-theft mounting at an additional charge.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 72400
Product Name Simple Modern Pull: Nº 72400
Unlock Full Specs
to access all available technical data

Similar Products

Handles - 36-8352-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Type Screw Holes, Front
View Details
Stainless Steel Adjustable Handle with Protective Cap - FKFP-SUS,FKRP-SUS - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Electropolished Finish
Features Locking/Latching
View Details
Locking Handles - 2522605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Locking/Latching; Key Lock
Material Description Plastic
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC55.3 -  - Schmersal Inc.
Specs
Height 3.7 inches (94 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details