P. E. Guerin Provincial Brass Pull: Nº 72360 72360

Description
Nº 72370 Pull: 4 ⅜" x 1 ¼" Pulls are available in any finish.
Datasheet
Description
Nº 72370 Pull: 4 ⅜" x 1 ¼" Pulls are available in any finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Provincial Brass Pull: Nº 72360 - 72360 - P. E. Guerin
New York, NY, USA
Provincial Brass Pull: Nº 72360
72360
Provincial Brass Pull: Nº 72360 72360
Nº 72370 Pull: 4 ⅜" x 1 ¼" Pulls are available in any finish.

Nº 72370 Pull: 4 ⅜" x 1 ¼"
Pulls are available in any finish.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 72360
Product Name Provincial Brass Pull: Nº 72360
Unlock Full Specs
to access all available technical data

Similar Products

Round Aluminum Instrumentation Handle - 9110 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.6250 inches (15.88 mm)
Handle Length 1.25 inches (31.75 mm)
View Details
2 suppliers
Ergostyle Bridge Handle - EAG-CF - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Black Matte
Handle Material Plastic
View Details
Camlocks - 1929647 - RS Components, Ltd.
RS Components, Ltd.
Specs
Colors / Finishes Available Silver
Features Key Lock
Material Description Stainless steel
View Details