P. E. Guerin Provincial Pull: Nº 72310 72310

Description
Pulls may be modified for back-to-back mounting or anti-theft mounting at an additional charge.
Datasheet
Description
Pulls may be modified for back-to-back mounting or anti-theft mounting at an additional charge.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Provincial Pull: Nº 72310 - 72310 - P. E. Guerin
New York, NY, USA
Provincial Pull: Nº 72310
72310
Provincial Pull: Nº 72310 72310
Pulls may be modified for back-to-back mounting or anti-theft mounting at an additional charge.

Pulls may be modified for back-to-back mounting or anti-theft mounting at an additional charge.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 72310
Product Name Provincial Pull: Nº 72310
Unlock Full Specs
to access all available technical data

Similar Products

6.4375
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
FLUSH PULL - HH-K - HH-K - Sugatsune America, Inc.
Sugatsune America, Inc.
Specs
Handle Type FlushPull; 2-point Handle
Colors / Finishes Available Mirror, Black
Handle Material Metal
View Details
Round Aluminum Instrumentation Handle - 9119 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers
Handles - 164-1427G2-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details
2 suppliers