P. E. Guerin Louis XVI Tassel Pull: Nº 72201 72201

Description
Pulls are available in any finish.
Datasheet
Description
Pulls are available in any finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Louis XVI Tassel Pull: Nº 72201 - 72201 - P. E. Guerin
New York, NY, USA
Louis XVI Tassel Pull: Nº 72201
72201
Louis XVI Tassel Pull: Nº 72201 72201
Pulls are available in any finish.

Pulls are available in any finish.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 72201
Product Name Louis XVI Tassel Pull: Nº 72201
Unlock Full Specs
to access all available technical data

Similar Products

4.563
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Brass
Height 1.5 inches (38.1 mm)
View Details
Round Brass Instrumentation Handle - 490 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.5 inches (38.1 mm)
Handle Length 4.5 inches (114 mm)
View Details
3 suppliers
Assembly housing KG - KG - KG443-A -  - Schmersal Inc.
Specs
Height 3.35 inches (85 mm)
Tapered Handle Diameter 6.3 inches (160 mm)
View Details