P. E. Guerin Louis XVI Tassel Pull: Nº 72200 72200

Description
Pulls are available in any finish.
Datasheet
Description
Pulls are available in any finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Louis XVI Tassel Pull: Nº 72200 - 72200 - P. E. Guerin
New York, NY, USA
Louis XVI Tassel Pull: Nº 72200
72200
Louis XVI Tassel Pull: Nº 72200 72200
Pulls are available in any finish.

Pulls are available in any finish.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 72200
Product Name Louis XVI Tassel Pull: Nº 72200
Unlock Full Specs
to access all available technical data

Similar Products

9
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.75 inches (44.45 mm)
View Details
CLEAR RECESSED PULL - HH-P118 - HH-P118 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Clear
Handle Material Plastic
View Details
Round Aluminum Instrumentation Handle - 7180 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.38 inches (34.92 mm)
Handle Length 4 inches (102 mm)
View Details
3 suppliers