P. E. Guerin Simple Kidney Recessed Cup: Nº 72100 72100

Description
Pulls are available in any finish. Can be used horizontally or vertically.
Datasheet
Description
Pulls are available in any finish. Can be used horizontally or vertically.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Simple Kidney Recessed Cup: Nº 72100 - 72100 - P. E. Guerin
New York, NY, USA
Simple Kidney Recessed Cup: Nº 72100
72100
Simple Kidney Recessed Cup: Nº 72100 72100
Pulls are available in any finish. Can be used horizontally or vertically.

Pulls are available in any finish. Can be used horizontally or vertically.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 72100
Product Name Simple Kidney Recessed Cup: Nº 72100
Unlock Full Specs
to access all available technical data

Similar Products

Oval Aluminum Handle - 544 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Handle Length 4 inches (102 mm)
Screw Thread Specifications 10-32
View Details
3 suppliers
Ergostyle Machine Guard Handle - ESH / EWH - Imao-Fixtureworks
Specs
Handle Type Extruded Pull / Ledge Handle
Colors / Finishes Available Black Matte; Glossy Finish, Black / Orange / Gray / Yellow / Light Blue / Red
Handle Material Metal
View Details
Carrying Handles - 2457045 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Description Steel
Height 3.8 inches (96.5 mm)
Tapered Handle Diameter 1.5 inches (38 mm)
View Details
NBG Assembly housing - NBG - NBG633/NM -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details