P. E. Guerin Empire Pull: Nº 71850 71850

Description
Pulls are available in any finish.
Datasheet
Description
Pulls are available in any finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Empire Pull: Nº 71850 - 71850 - P. E. Guerin
New York, NY, USA
Empire Pull: Nº 71850
71850
Empire Pull: Nº 71850 71850
Pulls are available in any finish.

Pulls are available in any finish.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 71850
Product Name Empire Pull: Nº 71850
Unlock Full Specs
to access all available technical data

Similar Products

4.5625
Specs
Handle Type Oval Type Handle
Material Description Aluminum
Height 1.5 inches (38.1 mm)
View Details
FOLDING RING PULL (SPRING LOADED) - 980640 - 980640 - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Polished
Handle Material Metal
View Details
Round Brass Instrumentation Handle - 9105 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 0.7500 inches (19.05 mm)
Handle Length 1.75 inches (44.45 mm)
View Details
2 suppliers
Handles - HM1308-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Handle Material Metal
Mounting Type Screw Holes, Back
View Details