P. E. Guerin Louis XVI Pineapple Pull: Nº 71410 71410

Description
Nº 71420 Pull: ¾" x 8" Pulls may be modified for back-to-back mounting or anti-theft mounting at an additional charge.
Datasheet
Description
Nº 71420 Pull: ¾" x 8" Pulls may be modified for back-to-back mounting or anti-theft mounting at an additional charge.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Louis XVI Pineapple Pull: Nº 71410 - 71410 - P. E. Guerin
New York, NY, USA
Louis XVI Pineapple Pull: Nº 71410
71410
Louis XVI Pineapple Pull: Nº 71410 71410
Nº 71420 Pull: ¾" x 8" Pulls may be modified for back-to-back mounting or anti-theft mounting at an additional charge.

Nº 71420 Pull: ¾" x 8"
Pulls may be modified for back-to-back mounting or anti-theft mounting at an additional charge.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 71410
Product Name Louis XVI Pineapple Pull: Nº 71410
Unlock Full Specs
to access all available technical data

Similar Products

Camlocks - 188875 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Key Lock
Material Description Zinc Plated Steel
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC11.1 -  - Schmersal Inc.
Specs
Height 3.7 inches (94 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details
LARGE ALUMINUM HANDLE WITH BRACKETS - APH-P600 - APH-P600 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Anodized
Handle Material Metal
Material Description Aluminum Alloy
View Details