P. E. Guerin Louis XV Pull: Nº 71210 71210

Description
Pulls are available in any finish. Can be used horizontally or vertically.
Datasheet
Description
Pulls are available in any finish. Can be used horizontally or vertically.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Louis XV Pull: Nº 71210 - 71210 - P. E. Guerin
New York, NY, USA
Louis XV Pull: Nº 71210
71210
Louis XV Pull: Nº 71210 71210
Pulls are available in any finish. Can be used horizontally or vertically.

Pulls are available in any finish. Can be used horizontally or vertically.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 71210
Product Name Louis XV Pull: Nº 71210
Unlock Full Specs
to access all available technical data

Similar Products

3
Specs
Handle Type Oval Type Handle
Material Description Brass
Height 1.28 inches (32.54 mm)
View Details
LARGE HANDLE WITH LATCH - MDHL-SPS340 - MDHL-SPS340 - Sugatsune America, Inc.
Specs
Colors / Finishes Available Satin
Handle Material Metal
Material Description 304 Stainless Steel
View Details
Round Aluminum Instrumentation Handle - 526 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 6 inches (152 mm)
View Details
2 suppliers
Handles - 164-1427U3-ND - DigiKey
Hammond Manufacturing Company Inc.
Specs
Mounting Type Screw Holes, Back
View Details
2 suppliers