P. E. Guerin Louis XV Pull: Nº 71170 71170

Description
Pulls are available in any finish. Can be used horizontally or vertically.
Datasheet
Description
Pulls are available in any finish. Can be used horizontally or vertically.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Louis XV Pull: Nº 71170 - 71170 - P. E. Guerin
New York, NY, USA
Louis XV Pull: Nº 71170
71170
Louis XV Pull: Nº 71170 71170
Pulls are available in any finish. Can be used horizontally or vertically.

Pulls are available in any finish. Can be used horizontally or vertically.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 71170
Product Name Louis XV Pull: Nº 71170
Unlock Full Specs
to access all available technical data

Similar Products

Oval Aluminum Handle - 548 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Handle Material Metal
Height 2 inches (50.8 mm)
Handle Length 6 inches (152 mm)
View Details
3 suppliers
Adjustable-torque Handle - ATCL - Imao-Fixtureworks
Specs
Handle Type Adjustable
Colors / Finishes Available Quenched and Tempered, Painted
Handle Material Metal
View Details
Door Handles & Window Handles - 2794787 - RS Components, Ltd.
Specs
Handle Type Offset
Colors / Finishes Available White
Features Key Lock
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC54.1 -  - Schmersal Inc.
Specs
Height 3.7 inches (94 mm)
Tapered Handle Diameter 3.94 inches (100 mm)
View Details