P. E. Guerin Empire Pull: Nº 71050 71050

Description
Pulls are available in any finish.
Datasheet
Description
Pulls are available in any finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Empire Pull: Nº 71050 - 71050 - P. E. Guerin
New York, NY, USA
Empire Pull: Nº 71050
71050
Empire Pull: Nº 71050 71050
Pulls are available in any finish.

Pulls are available in any finish.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 71050
Product Name Empire Pull: Nº 71050
Unlock Full Specs
to access all available technical data

Similar Products

4
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Handle Type Round Type Handle
Material Description Aluminum Alloy
Height 1.88 inches (47.62 mm)
View Details
RECESSED PULL W/LAMP LOGO - HH-FC-3/S - HH-FC-3/S - Sugatsune America, Inc.
Specs
Handle Type 2-point Handle
Colors / Finishes Available Satin
Handle Material Metal
View Details
Round Aluminum Instrumentation Handle - 517 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1.75 inches (44.45 mm)
Handle Length 4.5 inches (114 mm)
View Details
3 suppliers
Drawer Handles & Cabinet Handles - 2539760 - RS Components, Ltd.
Hammond Manufacturing Company Inc.
Specs
Colors / Finishes Available Black
Material Description Aluminium
Height 0.4724 inches (12 mm)
View Details