P. E. Guerin English Knob: Nº 70970 70970

Description
Nº 70971 Knob: 1 ½" Nº 70972 Knob: 1 ¼" Nº 70973 Knob: 1" Nº 70974 Knob: ¾" Cabinet knobs are available in any finish.
Datasheet
Description
Nº 70971 Knob: 1 ½" Nº 70972 Knob: 1 ¼" Nº 70973 Knob: 1" Nº 70974 Knob: ¾" Cabinet knobs are available in any finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
English Knob: Nº 70970 - 70970 - P. E. Guerin
New York, NY, USA
English Knob: Nº 70970
70970
English Knob: Nº 70970 70970
Nº 70971 Knob: 1 ½" Nº 70972 Knob: 1 ¼" Nº 70973 Knob: 1" Nº 70974 Knob: ¾" Cabinet knobs are available in any finish.

Nº 70971 Knob: 1 ½"
Nº 70972 Knob: 1 ¼"
Nº 70973 Knob: 1"
Nº 70974 Knob: ¾"
Cabinet knobs are available in any finish.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Knobs (industrial)
Product Number 70970
Product Name English Knob: Nº 70970
Unlock Full Specs
to access all available technical data

Similar Products

5/16-18 Red Acetal
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Knob Type Thumbscrew
Material Description Red Acetal
Screw Thread Specifications 5/16-18
View Details
ALUMINUM KNOB (BLACK) - A-864-BL - A-864-BL - Sugatsune America, Inc.
Specs
Diameter / Width 1.38 inches (34.92 mm)
Height 1.38 inches (35 mm)
View Details
Instrumentation Knob, Aluminum - 8512 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Metal
Diameter / Width 0.1250 inches (3.17 mm)
View Details