P. E. Guerin Modern Pull: Nº 70760 70760

Description
Nº 70761 Pull: 3 ¾" x ⅜" Nº 70762 Pull: 2 ⅜" x ⅜" Pulls are available in any finish. Can be used horizontally or vertically.
Datasheet
Description
Nº 70761 Pull: 3 ¾" x ⅜" Nº 70762 Pull: 2 ⅜" x ⅜" Pulls are available in any finish. Can be used horizontally or vertically.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modern Pull: Nº 70760 - 70760 - P. E. Guerin
New York, NY, USA
Modern Pull: Nº 70760
70760
Modern Pull: Nº 70760 70760
Nº 70761 Pull: 3 ¾" x ⅜" Nº 70762 Pull: 2 ⅜" x ⅜" Pulls are available in any finish. Can be used horizontally or vertically.

Nº 70761 Pull: 3 ¾" x ⅜"
Nº 70762 Pull: 2 ⅜" x ⅜"
Pulls are available in any finish. Can be used horizontally or vertically.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 70760
Product Name Modern Pull: Nº 70760
Unlock Full Specs
to access all available technical data

Similar Products

Round Aluminum Instrumentation Handle - 7172 - Keystone Electronics Corp.
Specs
Handle Material Metal
Height 1 inches (25.4 mm)
Handle Length 3 inches (76.2 mm)
View Details
3 suppliers
Pull Handle - PH7-PA - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Colors / Finishes Available Gray / Black
Handle Material Plastic
Material Description Handle: Glass-fiber Reinforced Polyamide
View Details
Drawer Handles & Cabinet Handles - 2845532 - RS Components, Ltd.
Specs
Colors / Finishes Available Silver Grey
Material Description Aluminium
Height 1.57 inches (40 mm)
View Details
Assembly housing NBGLC - NBGLC Housing - NBGLC32.3/NSK -  - Schmersal Inc.
Specs
Tapered Handle Diameter 3.94 inches (100 mm)
View Details