P. E. Guerin Louis XV Pull: Nº 70341 70341

Description
Pulls are available in any finish. Right pull is shown; please specify handing when ordering. Can be used horizontally or vertically.
Datasheet
Description
Pulls are available in any finish. Right pull is shown; please specify handing when ordering. Can be used horizontally or vertically.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Louis XV Pull: Nº 70341 - 70341 - P. E. Guerin
New York, NY, USA
Louis XV Pull: Nº 70341
70341
Louis XV Pull: Nº 70341 70341
Pulls are available in any finish. Right pull is shown; please specify handing when ordering. Can be used horizontally or vertically.

Pulls are available in any finish. Right pull is shown; please specify handing when ordering. Can be used horizontally or vertically.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Handles and Pulls (industrial)
Product Number 70341
Product Name Louis XV Pull: Nº 70341
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation Knob - 8554 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Knob Material Plastic
Diameter / Width 0.1250 inches (3.17 mm)
View Details
3 suppliers
Aluminum Equipment Handle - RD2, RD4 - Imao-Fixtureworks
Specs
Handle Type 2-point Handle
Colors / Finishes Available Andonized / Satin Finish, Natural / Black Matte
Handle Material Metal
View Details
Drawer Handles & Cabinet Handles - 2670768 - RS Components, Ltd.
Specs
Colors / Finishes Available Black
Material Description Plastic
Height 1.57 inches (40 mm)
View Details
NBG Assembly housing - NBG - NBG311 -  - Schmersal Inc.
Specs
Height 3.41 inches (86.5 mm)
Tapered Handle Diameter 4.33 inches (110 mm)
View Details