P. E. Guerin Louis XVI Knob: Nº 70330 70330

Description
Nº 70331 Knob: 1 ½" Nº 70332 Knob: 1 ¼" Nº 70333 Knob: 1" Nº 70334 Knob: ¾" Nº 70335 Knob: ½" Cabinet knobs are available in any finish.
Datasheet
Description
Nº 70331 Knob: 1 ½" Nº 70332 Knob: 1 ¼" Nº 70333 Knob: 1" Nº 70334 Knob: ¾" Nº 70335 Knob: ½" Cabinet knobs are available in any finish.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Louis XVI Knob: Nº 70330 - 70330 - P. E. Guerin
New York, NY, USA
Louis XVI Knob: Nº 70330
70330
Louis XVI Knob: Nº 70330 70330
Nº 70331 Knob: 1 ½" Nº 70332 Knob: 1 ¼" Nº 70333 Knob: 1" Nº 70334 Knob: ¾" Nº 70335 Knob: ½" Cabinet knobs are available in any finish.

Nº 70331 Knob: 1 ½"
Nº 70332 Knob: 1 ¼"
Nº 70333 Knob: 1"
Nº 70334 Knob: ¾"
Nº 70335 Knob: ½"
Cabinet knobs are available in any finish.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Knobs (industrial)
Product Number 70330
Product Name Louis XVI Knob: Nº 70330
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Three-prong Knob - TAK - Imao-Fixtureworks
Specs
Knob Type Three Arms / Lobes or Triangular Knob
Colors / Finishes Available Glossy Finish
Knob Material Plastic
View Details
Control Knobs - TOP-KNOBS - OKW Enclosures, Inc.
OKW Enclosures, Inc.
Specs
Knob Type Instrument / Control Knob
Knob Material Plastic
Material Description Plastic with brass collet
View Details
1
Specs
Diameter / Width 1 inches (25.4 mm)
View Details
Point Knob, M4 Thread, Zinc Alloy, Powder Coated, Black - MP-06-140-50 - Southco
Specs
Colors / Finishes Available Powder Coat
Knob Material Metal
Material Description Zinc Alloy
View Details
2 suppliers