70060 -- MELON DOOR KNOB: Nº 70060
P. E. Guerin
Melon Door Knob: Nº 70060
70060
Description
Nº 70061 Door Knob: 2"
Description
Nº 70061 Door Knob: 2"
Datasheet
Suppliers
Melon Door Knob: Nº 70060
70060
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Knobs (industrial) |
|
Product Number
|
70060 |
|
Product Name
|
Melon Door Knob: Nº 70060 |
Unlock Full Specs
to access all available technical data
Similar Products
ZAGO Manufacturing Company, Inc.
Knob Type
Flat Top
Knob Material
Metal
View Details
Colors / Finishes Available
Black Matte; Black Oxide Finish; Dial Handles: Red, Black
Features
Indicator / Pointer; Knurled
Knob Material
Plastic
View Details
Knob Type
4-arm
Colors / Finishes Available
Black
Diameter / Width
2.36 inches (60 mm)
View Details
Knob Type
Push/Pull
Colors / Finishes Available
Powder Coat
Knob Material
Metal
View Details
2 suppliers