P. E. Guerin Rope Deck-Mount Gooseneck Tub Spout: Nº 13405 Two-Valve Deck-Mount Tub Set with Levers 13405

Description
Nº 13408 Three-Valve Deck-Mount Tub Set with Knobs Nº 13409 Three-Valve Deck-Mount Tub Set with Levers All matching bathroom accessories available.
Datasheet
Description
Nº 13408 Three-Valve Deck-Mount Tub Set with Knobs Nº 13409 Three-Valve Deck-Mount Tub Set with Levers All matching bathroom accessories available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rope Deck-Mount Gooseneck Tub Spout: Nº 13405 Two-Valve Deck-Mount Tub Set with Levers - 13405 - P. E. Guerin
New York, NY, USA
Rope Deck-Mount Gooseneck Tub Spout: Nº 13405 Two-Valve Deck-Mount Tub Set with Levers
13405
Rope Deck-Mount Gooseneck Tub Spout: Nº 13405 Two-Valve Deck-Mount Tub Set with Levers 13405
Nº 13408 Three-Valve Deck-Mount Tub Set with Knobs Nº 13409 Three-Valve Deck-Mount Tub Set with Levers All matching bathroom accessories available.

Nº 13408 Three-Valve Deck-Mount Tub Set with Knobs
Nº 13409 Three-Valve Deck-Mount Tub Set with Levers
All matching bathroom accessories available.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Sink Faucets
Product Number 13405
Product Name Rope Deck-Mount Gooseneck Tub Spout: Nº 13405 Two-Valve Deck-Mount Tub Set with Levers
Unlock Full Specs
to access all available technical data

Similar Products

Tee Handle Sillcock - SC-2 - Watts
Specs
Applications Commercial
Maximum Pressure 125 psi (87.97 m H2O)
Material Brass
View Details
Kitchen Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Kitchen
Certifications and Standards ADA Compliant
Flow Rate 90 to 108 GPH (94.64 to 114 ml/sec)
View Details