P. E. Guerin Deck-Mount Gooseneck Tub Spout: Nº 13205 Two-Valve Deck-Mount Tub Spout with Levers 13205

Description
Nº 13208 Three-Valve Deck-Mount Tub Set with Knobs Nº 13209 Three-Valve Deck-Mount Tub Set with Levers All matching bathroom accessories available.
Datasheet
Description
Nº 13208 Three-Valve Deck-Mount Tub Set with Knobs Nº 13209 Three-Valve Deck-Mount Tub Set with Levers All matching bathroom accessories available.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Deck-Mount Gooseneck Tub Spout: Nº 13205 Two-Valve Deck-Mount Tub Spout with Levers - 13205 - P. E. Guerin
New York, NY, USA
Deck-Mount Gooseneck Tub Spout: Nº 13205 Two-Valve Deck-Mount Tub Spout with Levers
13205
Deck-Mount Gooseneck Tub Spout: Nº 13205 Two-Valve Deck-Mount Tub Spout with Levers 13205
Nº 13208 Three-Valve Deck-Mount Tub Set with Knobs Nº 13209 Three-Valve Deck-Mount Tub Set with Levers All matching bathroom accessories available.

Nº 13208 Three-Valve Deck-Mount Tub Set with Knobs
Nº 13209 Three-Valve Deck-Mount Tub Set with Levers
All matching bathroom accessories available.

Supplier's Site Datasheet

Technical Specifications

  P. E. Guerin
Product Category Sink Faucets
Product Number 13205
Product Name Deck-Mount Gooseneck Tub Spout: Nº 13205 Two-Valve Deck-Mount Tub Spout with Levers
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Faucet Valves - Cice™ Optima 40 F1G - CoorsTek
Specs
Applications Commercial; Residential
Material Ceramic
Dimensions 40 mm Diameter
View Details
Lead Free Deck Mount Bar Faucet 6 IN Swivel Gooseneck Spout - 0239814 - Watts
Specs
Applications Commercial
Material Brass
Mounting Benchtop
View Details
Commercial Kitchen Faucets -  - American Standard Companies, Inc.
American Standard Companies, Inc.
Specs
Applications Commercial; Food Service
Certifications and Standards ADA Compliant
Flow Rate 90 GPH (94.64 ml/sec)
View Details
D-42 Series, Standard Faucet, 8"" (CH), 14/304 - D-42/14GA - AERO Manufacturing Company
Specs
Applications Commercial
View Details