OZ Lifting Products LLC Lever Hoist OZ150LHOP

Description
Features and Benefits Overload Protection - This is standard on all hoists and is factory set. The overload is integral with the hoist and prevents the operator from overloading the hoist. When activated, the overload will not allow hoist operation. When the overload is activated, lower the load, if lifting, or release the load, if pulling. Then select a larger capacity hoist, or consult a lifting specialist for another means of operation. Free Wheel Feature - When not under load, the operator can disengage the gearing by positioning the selection switch to the center position. This allows for a quick adjustment of chain for faster operation. Machined Lift Wheel - This wheel perfectly accepts the chain allowing for a smooth long lasting operation. Electro Zinc Plated Hand & Load Chain - Provides a durable non oily finish. Pull Handle / Safety Chain Stop - When not under load, this feature allows for quick disengagement of gearing which allows for fast movement of the load hook. The safety chain stop is designed to hold the load in the event that the entire load chain is transmitted through the hoist. Lifting or Pulling - This lever hoist can be used for lifting or pulling which makes for a more flexible and versatile tool. 360 Degree Handle Rotation - This allows the operator to work in confined spaces. Corrosion Protection - Hoist components are powder coated to prevent corrosion. Product I.D. labels are made from stainless steel. Fully Enclosed Lift Wheel - This maintains smooth operation while distributing the load over more links of chain. It also helps keep debris from contaminating the lift wheel and self cleans the chain as it enters the wheel. Steel Handle with Rubber Grip - This handle provides a non slip, sure grip, surface. Cast Steel Hand Wheel - Rotates to allow positive load chain positioning. Lower Block - Included with multistrand hoists
Datasheet
Description
Features and Benefits Overload Protection - This is standard on all hoists and is factory set. The overload is integral with the hoist and prevents the operator from overloading the hoist. When activated, the overload will not allow hoist operation. When the overload is activated, lower the load, if lifting, or release the load, if pulling. Then select a larger capacity hoist, or consult a lifting specialist for another means of operation. Free Wheel Feature - When not under load, the operator can disengage the gearing by positioning the selection switch to the center position. This allows for a quick adjustment of chain for faster operation. Machined Lift Wheel - This wheel perfectly accepts the chain allowing for a smooth long lasting operation. Electro Zinc Plated Hand & Load Chain - Provides a durable non oily finish. Pull Handle / Safety Chain Stop - When not under load, this feature allows for quick disengagement of gearing which allows for fast movement of the load hook. The safety chain stop is designed to hold the load in the event that the entire load chain is transmitted through the hoist. Lifting or Pulling - This lever hoist can be used for lifting or pulling which makes for a more flexible and versatile tool. 360 Degree Handle Rotation - This allows the operator to work in confined spaces. Corrosion Protection - Hoist components are powder coated to prevent corrosion. Product I.D. labels are made from stainless steel. Fully Enclosed Lift Wheel - This maintains smooth operation while distributing the load over more links of chain. It also helps keep debris from contaminating the lift wheel and self cleans the chain as it enters the wheel. Steel Handle with Rubber Grip - This handle provides a non slip, sure grip, surface. Cast Steel Hand Wheel - Rotates to allow positive load chain positioning. Lower Block - Included with multistrand hoists
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lever Hoist - OZ150LHOP - OZ Lifting Products LLC
Winona, MN, USA
Lever Hoist
OZ150LHOP
Lever Hoist OZ150LHOP
Features and Benefits Overload Protection - This is standard on all hoists and is factory set. The overload is integral with the hoist and prevents the operator from overloading the hoist. When activated, the overload will not allow hoist operation. When the overload is activated, lower the load, if lifting, or release the load, if pulling. Then select a larger capacity hoist, or consult a lifting specialist for another means of operation. Free Wheel Feature - When not under load, the operator can disengage the gearing by positioning the selection switch to the center position. This allows for a quick adjustment of chain for faster operation. Machined Lift Wheel - This wheel perfectly accepts the chain allowing for a smooth long lasting operation. Electro Zinc Plated Hand & Load Chain - Provides a durable non oily finish. Pull Handle / Safety Chain Stop - When not under load, this feature allows for quick disengagement of gearing which allows for fast movement of the load hook. The safety chain stop is designed to hold the load in the event that the entire load chain is transmitted through the hoist. Lifting or Pulling - This lever hoist can be used for lifting or pulling which makes for a more flexible and versatile tool. 360 Degree Handle Rotation - This allows the operator to work in confined spaces. Corrosion Protection - Hoist components are powder coated to prevent corrosion. Product I.D. labels are made from stainless steel. Fully Enclosed Lift Wheel - This maintains smooth operation while distributing the load over more links of chain. It also helps keep debris from contaminating the lift wheel and self cleans the chain as it enters the wheel. Steel Handle with Rubber Grip - This handle provides a non slip, sure grip, surface. Cast Steel Hand Wheel - Rotates to allow positive load chain positioning. Lower Block - Included with multistrand hoists

Features and Benefits

Overload Protection - This is standard on all hoists and is factory set. The overload is integral with the hoist and prevents the operator from overloading the hoist. When activated, the overload will not allow hoist operation. When the overload is activated, lower the load, if lifting, or release the load, if pulling. Then select a larger capacity hoist, or consult a lifting specialist for another means of operation.

Free Wheel Feature - When not under load, the operator can disengage the gearing by positioning the selection switch to the center position. This allows for a quick adjustment of chain for faster operation.

Machined Lift Wheel - This wheel perfectly accepts the chain allowing for a smooth long lasting operation.

Electro Zinc Plated Hand & Load Chain - Provides a durable non oily finish.

Pull Handle / Safety Chain Stop - When not under load, this feature allows for quick disengagement of gearing which allows for fast movement of the load hook. The safety chain stop is designed to hold the load in the event that the entire load chain is transmitted through the hoist.

Lifting or Pulling - This lever hoist can be used for lifting or pulling which makes for a more flexible and versatile tool.

360 Degree Handle Rotation - This allows the operator to work in confined spaces.

Corrosion Protection - Hoist components are powder coated to prevent corrosion. Product I.D. labels are made from stainless steel.

Fully Enclosed Lift Wheel - This maintains smooth operation while distributing the load over more links of chain. It also helps keep debris from contaminating the lift wheel and self cleans the chain as it enters the wheel.

Steel Handle with Rubber Grip - This handle provides a non slip, sure grip, surface.

Cast Steel Hand Wheel - Rotates to allow positive load chain positioning.

Lower Block - Included with multistrand hoists

Supplier's Site Datasheet

Technical Specifications

  OZ Lifting Products LLC
Product Category Hoists
Product Number OZ150LHOP
Product Name Lever Hoist
Mounting Hook
Load Hook Single
Type Lever
Unlock Full Specs
to access all available technical data

Similar Products

Monorail Air Hoist - EH 60 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 3638.0 lbs (1649.9 kg)
View Details
Lever Hoist POWERTEX PLH-S2 with Corolim® Chain WLL ton 3.2 - 500500320150560 - Certex UK
Specs
Unit Weight 43.9 lbs (19.9 kg)
Load Capacity 7055 lbs (3199 kg)
Line Type Chain
View Details
Hoists - 2542625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Line Type Chain
Lift 9.8 ft (30 dm)
View Details
Hand Chain Hoist - Hurricane 360 - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Type HandChain
Line Type Chain
View Details