Features and Benefits
Overload Protection - This is standard on all hoists and is factory set. The overload is integral with the hoist and prevents the operator from overloading the hoist. When activated, the overload will not allow hoist operation. When the overload is activated, lower the load, if lifting, or release the load, if pulling. Then select a larger capacity hoist, or consult a lifting specialist for another means of operation.
Unique Hand Wheel Design - This feature enables the hand chain to successfully feed directly into the wheel sprocket from many directions and angles. Thus, the operator can use the hoist while standing to the side of, or even above the load without fear of the hand chain jamming.
Thrust Bearing on Lower Hook - Allows easy rotation of load while suspended & prevents load chain twisting.
Electro Zinc Plated Hand & Load Chain - Provides a durable non oily finish.
Fully Machined Lift Wheel - This feature perfectly accepts the chain allowing for a smooth long lasting operation.
Totally Enclosed Gearing - This design protects gears from contamination and debris.
Lifting or Pulling - This hand hoist can be used for lifting or pulling which makes for a more flexible and versatile tool.
Low Headroom - Provides maximum lift by minimizing space taken up by the hoist, making it ideal in restricted space applications.
Corrosion Protection - Hoist components are powder coated to prevent corrosion. Product I.D. labels are made from stainless steel.
| OZ Lifting Products LLC | |
|---|---|
| Product Category | Hoists |
| Product Number | OZ015CHOP |
| Product Name | Chain Hoist |
| Mounting | Hook |
| Load Hook | Single |
| Type | HandChain |