OZ Lifting Products LLC Chain Hoist OZ005CHOP

Description
Features and Benefits Overload Protection - This is standard on all hoists and is factory set. The overload is integral with the hoist and prevents the operator from overloading the hoist. When activated, the overload will not allow hoist operation. When the overload is activated, lower the load, if lifting, or release the load, if pulling. Then select a larger capacity hoist, or consult a lifting specialist for another means of operation. Unique Hand Wheel Design - This feature enables the hand chain to successfully feed directly into the wheel sprocket from many directions and angles. Thus, the operator can use the hoist while standing to the side of, or even above the load without fear of the hand chain jamming. Thrust Bearing on Lower Hook - Allows easy rotation of load while suspended & prevents load chain twisting. Electro Zinc Plated Hand & Load Chain - Provides a durable non oily finish. Fully Machined Lift Wheel - This feature perfectly accepts the chain allowing for a smooth long lasting operation. Totally Enclosed Gearing - This design protects gears from contamination and debris. Lifting or Pulling - This hand hoist can be used for lifting or pulling which makes for a more flexible and versatile tool. Low Headroom - Provides maximum lift by minimizing space taken up by the hoist, making it ideal in restricted space applications. Corrosion Protection - Hoist components are powder coated to prevent corrosion. Product I.D. labels are made from stainless steel.
Datasheet
Description
Features and Benefits Overload Protection - This is standard on all hoists and is factory set. The overload is integral with the hoist and prevents the operator from overloading the hoist. When activated, the overload will not allow hoist operation. When the overload is activated, lower the load, if lifting, or release the load, if pulling. Then select a larger capacity hoist, or consult a lifting specialist for another means of operation. Unique Hand Wheel Design - This feature enables the hand chain to successfully feed directly into the wheel sprocket from many directions and angles. Thus, the operator can use the hoist while standing to the side of, or even above the load without fear of the hand chain jamming. Thrust Bearing on Lower Hook - Allows easy rotation of load while suspended & prevents load chain twisting. Electro Zinc Plated Hand & Load Chain - Provides a durable non oily finish. Fully Machined Lift Wheel - This feature perfectly accepts the chain allowing for a smooth long lasting operation. Totally Enclosed Gearing - This design protects gears from contamination and debris. Lifting or Pulling - This hand hoist can be used for lifting or pulling which makes for a more flexible and versatile tool. Low Headroom - Provides maximum lift by minimizing space taken up by the hoist, making it ideal in restricted space applications. Corrosion Protection - Hoist components are powder coated to prevent corrosion. Product I.D. labels are made from stainless steel.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chain Hoist - OZ005CHOP - OZ Lifting Products LLC
Winona, MN, USA
Chain Hoist
OZ005CHOP
Chain Hoist OZ005CHOP
Features and Benefits Overload Protection - This is standard on all hoists and is factory set. The overload is integral with the hoist and prevents the operator from overloading the hoist. When activated, the overload will not allow hoist operation. When the overload is activated, lower the load, if lifting, or release the load, if pulling. Then select a larger capacity hoist, or consult a lifting specialist for another means of operation. Unique Hand Wheel Design - This feature enables the hand chain to successfully feed directly into the wheel sprocket from many directions and angles. Thus, the operator can use the hoist while standing to the side of, or even above the load without fear of the hand chain jamming. Thrust Bearing on Lower Hook - Allows easy rotation of load while suspended & prevents load chain twisting. Electro Zinc Plated Hand & Load Chain - Provides a durable non oily finish. Fully Machined Lift Wheel - This feature perfectly accepts the chain allowing for a smooth long lasting operation. Totally Enclosed Gearing - This design protects gears from contamination and debris. Lifting or Pulling - This hand hoist can be used for lifting or pulling which makes for a more flexible and versatile tool. Low Headroom - Provides maximum lift by minimizing space taken up by the hoist, making it ideal in restricted space applications. Corrosion Protection - Hoist components are powder coated to prevent corrosion. Product I.D. labels are made from stainless steel.

Features and Benefits

Overload Protection - This is standard on all hoists and is factory set. The overload is integral with the hoist and prevents the operator from overloading the hoist. When activated, the overload will not allow hoist operation. When the overload is activated, lower the load, if lifting, or release the load, if pulling. Then select a larger capacity hoist, or consult a lifting specialist for another means of operation.

Unique Hand Wheel Design - This feature enables the hand chain to successfully feed directly into the wheel sprocket from many directions and angles. Thus, the operator can use the hoist while standing to the side of, or even above the load without fear of the hand chain jamming.

Thrust Bearing on Lower Hook - Allows easy rotation of load while suspended & prevents load chain twisting.

Electro Zinc Plated Hand & Load Chain - Provides a durable non oily finish.

Fully Machined Lift Wheel - This feature perfectly accepts the chain allowing for a smooth long lasting operation.

Totally Enclosed Gearing - This design protects gears from contamination and debris.

Lifting or Pulling - This hand hoist can be used for lifting or pulling which makes for a more flexible and versatile tool.

Low Headroom - Provides maximum lift by minimizing space taken up by the hoist, making it ideal in restricted space applications.

Corrosion Protection - Hoist components are powder coated to prevent corrosion. Product I.D. labels are made from stainless steel.

Supplier's Site Datasheet

Technical Specifications

  OZ Lifting Products LLC
Product Category Hoists
Product Number OZ005CHOP
Product Name Chain Hoist
Mounting Hook
Load Hook Single
Type HandChain
Unlock Full Specs
to access all available technical data

Similar Products

Ratchet Lever Hoist - LSB-NC - Columbus McKinnon Corporation
Columbus McKinnon Corporation
Specs
Mounting Hook
Type Lever
Load Capacity 1500 to 12000 lbs (680 to 5442 kg)
View Details
Ultra-low Monorail Hoist - UH 12 - J.D. Neuhaus
Specs
Mounting Trolley
Load Hook Single
Unit Weight 1212.5 lbs (549.9 kg)
View Details
Hoists - 7938719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Load Capacity 13230 lbs (6000 kg)
Lift 4.9 ft (15 dm)
View Details
Air Hoist Trolley Combination Red Rooster TCR/TCS WLL ton 0.5 - 5601TCS500AT2S - Certex UK
Specs
Unit Weight 90.4 lbs (41.0 kg)
Load Capacity 1102 lbs (500 kg)
View Details