Oxley, Inc. Terminal, Pin, Snale; No. Of Contacts Oxley SN/040/RPL SILVER

Description
TERMINAL, PIN, SNALE; No. of Contacts:1Contacts; Connector Type:Terminal; Pitch Spacing:-; Product Range:Snale Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts; SVHC:No SVHC (07-Jul-2017); ConnectorRoHS Compliant: Yes
Datasheet
Description
TERMINAL, PIN, SNALE; No. of Contacts:1Contacts; Connector Type:Terminal; Pitch Spacing:-; Product Range:Snale Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts; SVHC:No SVHC (07-Jul-2017); ConnectorRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pin, Snale; No. Of Contacts Oxley - 11N6017 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, Snale; No. Of Contacts Oxley
11N6017
Terminal, Pin, Snale; No. Of Contacts Oxley 11N6017
TERMINAL, PIN, SNALE; No. of Contacts:1Contacts; Connector Type:Terminal; Pitch Spacing:-; Product Range:Snale Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts; SVHC:No SVHC (07-Jul-2017); ConnectorRoHS Compliant: Yes

TERMINAL, PIN, SNALE; No. of Contacts:1Contacts; Connector Type:Terminal; Pitch Spacing:-; Product Range:Snale Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts; SVHC:No SVHC (07-Jul-2017); ConnectorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11N6017
Product Name Terminal, Pin, Snale; No. Of Contacts Oxley
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 7 Positions with Front Ground Tab - 80203-508RLS17SL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm HN 90° Plug - 150505 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details