Oxley, Inc. Terminal, Pin, Snale; No. Of Contacts Oxley SN/040/RP SILVER

Description
TERMINAL, PIN, SNALE; No. of Contacts:1Contacts; Connector Type:Terminal; Pitch Spacing:-; Product Range:Snale Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts; SVHC:No SVHC (07-Jul-2017); ConnectorRoHS Compliant: Yes
Description
TERMINAL, PIN, SNALE; No. of Contacts:1Contacts; Connector Type:Terminal; Pitch Spacing:-; Product Range:Snale Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts; SVHC:No SVHC (07-Jul-2017); ConnectorRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pin, Snale; No. Of Contacts Oxley - 11N6016 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, Snale; No. Of Contacts Oxley
11N6016
Terminal, Pin, Snale; No. Of Contacts Oxley 11N6016
TERMINAL, PIN, SNALE; No. of Contacts:1Contacts; Connector Type:Terminal; Pitch Spacing:-; Product Range:Snale Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts; SVHC:No SVHC (07-Jul-2017); ConnectorRoHS Compliant: Yes

TERMINAL, PIN, SNALE; No. of Contacts:1Contacts; Connector Type:Terminal; Pitch Spacing:-; Product Range:Snale Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts; SVHC:No SVHC (07-Jul-2017); ConnectorRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11N6016
Product Name Terminal, Pin, Snale; No. Of Contacts Oxley
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 3 POSITIONS VERTICAL - 80203-508V3L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
MIL-DTL-38999: 38999 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm SMA 90° Plug - 150415 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details