Oxley, Inc. Terminal, Pin, Snale; No. Of Contacts Oxley SN/040/LT SILVER

Description
TERMINAL, PIN, SNALE; No. of Contacts:1Contacts; Connector Type:Terminal; Pitch Spacing:-; Product Range:Snale Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts; SVHC:No SVHC (07-Jul-2017); ConnectorRoHS Compliant: Yes
Datasheet
Description
TERMINAL, PIN, SNALE; No. of Contacts:1Contacts; Connector Type:Terminal; Pitch Spacing:-; Product Range:Snale Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts; SVHC:No SVHC (07-Jul-2017); ConnectorRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Pin, Snale; No. Of Contacts Oxley - 11N6013 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pin, Snale; No. Of Contacts Oxley
11N6013
Terminal, Pin, Snale; No. Of Contacts Oxley 11N6013
TERMINAL, PIN, SNALE; No. of Contacts:1Contacts; Connector Type:Terminal; Pitch Spacing:-; Product Range:Snale Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts; SVHC:No SVHC (07-Jul-2017); ConnectorRoHS Compliant: Yes

TERMINAL, PIN, SNALE; No. of Contacts:1Contacts; Connector Type:Terminal; Pitch Spacing:-; Product Range:Snale Series; Row Pitch:-; Contact Material:Brass; Contact Plating:Silver Plated Contacts; SVHC:No SVHC (07-Jul-2017); ConnectorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11N6013
Product Name Terminal, Pin, Snale; No. Of Contacts Oxley
Unlock Full Specs
to access all available technical data

Similar Products