Oxley, Inc. Test Pin, Pcb; Product Range Oxley SMOX/060/B1 GOLD

Description
TEST PIN, PCB; Product Range:SMOX Series; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Connector Type:Test Point; Current Rating:3A RoHS Compliant: Yes
Datasheet
Description
TEST PIN, PCB; Product Range:SMOX Series; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Connector Type:Test Point; Current Rating:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Pin, Pcb; Product Range Oxley - 11N6009 - Newark, An Avnet Company
Chicago, IL, United States
Test Pin, Pcb; Product Range Oxley
11N6009
Test Pin, Pcb; Product Range Oxley 11N6009
TEST PIN, PCB; Product Range:SMOX Series; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Connector Type:Test Point; Current Rating:3A RoHS Compliant: Yes

TEST PIN, PCB; Product Range:SMOX Series; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Connector Type:Test Point; Current Rating:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11N6009
Product Name Test Pin, Pcb; Product Range Oxley
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Medical, 250Vac, Qc; Connector Type Schurter - 05AC7376 - Newark, An Avnet Company
Specs
Mounting Snap-In, Flange Mount
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
Standard Banana Socket, 6-32 Thread Mounted - 8206 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details