Oxley, Inc. Test Socket, White; Test Probe Type Oxley LS/B1/093 WHITE

Description
TEST SOCKET, WHITE; Test Probe Type:PCB; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:SMOX Series; Connector Colour:White; Connector Type:Test Point; Contact Material:Copper; Current Rating:3A RoHS Compliant: Yes
Datasheet
Description
TEST SOCKET, WHITE; Test Probe Type:PCB; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:SMOX Series; Connector Colour:White; Connector Type:Test Point; Contact Material:Copper; Current Rating:3A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Socket, White; Test Probe Type Oxley - 11N5410 - Newark, An Avnet Company
Chicago, IL, United States
Test Socket, White; Test Probe Type Oxley
11N5410
Test Socket, White; Test Probe Type Oxley 11N5410
TEST SOCKET, WHITE; Test Probe Type:PCB; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:SMOX Series; Connector Colour:White; Connector Type:Test Point; Contact Material:Copper; Current Rating:3A RoHS Compliant: Yes

TEST SOCKET, WHITE; Test Probe Type:PCB; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:SMOX Series; Connector Colour:White; Connector Type:Test Point; Contact Material:Copper; Current Rating:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11N5410
Product Name Test Socket, White; Test Probe Type Oxley
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508E9AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 2 Pin 2.5mm Right Angle Pogo Pin Female -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
32 Position Hermetic Bulkhead Connector - 24053 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm D-Sub Connector, D-Sub Size 8 Pin - 110286 - PIC Wire & Cable
Specs
Connector Type Coaxial Connector; D-Sub Connector
Geometry Straight
Termination Crimp
View Details