Oxley, Inc. Socket, Test Point, Black; Test Probe Type Oxley LS/B1/093 BLACK

Description
SOCKET, TEST POINT, BLACK; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Colour:Black; Contact Material:Copper; Contact Plating:Silver Plated Contacts;RoHS Compliant: Yes
Datasheet
Description
SOCKET, TEST POINT, BLACK; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Colour:Black; Contact Material:Copper; Contact Plating:Silver Plated Contacts;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Socket, Test Point, Black; Test Probe Type Oxley - 97M0852 - Newark, An Avnet Company
Chicago, IL, United States
Socket, Test Point, Black; Test Probe Type Oxley
97M0852
Socket, Test Point, Black; Test Probe Type Oxley 97M0852
SOCKET, TEST POINT, BLACK; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Colour:Black; Contact Material:Copper; Contact Plating:Silver Plated Contacts;RoHS Compliant: Yes

SOCKET, TEST POINT, BLACK; Test Probe Type:-; Test Probe Functions:-; Accuracy %:-; For Use With:-; Product Range:-; SVHC:No SVHC (12-Jan-2017); Connector Colour:Black; Contact Material:Copper; Contact Plating:Silver Plated Contacts;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 97M0852
Product Name Socket, Test Point, Black; Test Probe Type Oxley
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Interconnect Input/Output Connectors - Dsub 3 Row Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; D-Sub Connector
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight (optional feature); Right Angle (optional feature)
View Details
X100W Mini-Hook to Mini Banana Plug, 22 AWG PVC Test Lead - SALE-CX1W - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Contact Size (AWG) 22 AWG
View Details