Oxley, Inc. Filter, Emi/rfi, 10A, 5000Pf; Filter Applications Oxley FLTM/P/5000/ROHS

Description
FILTER, EMI/RFI, 10A, 5000PF; Filter Applications:General Purpose; Voltage Rating:350VAC; Current Rating:10A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:FLTM Series RoHS Compliant: Yes
Datasheet
Description
FILTER, EMI/RFI, 10A, 5000PF; Filter Applications:General Purpose; Voltage Rating:350VAC; Current Rating:10A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:FLTM Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Filter, Emi/rfi, 10A, 5000Pf; Filter Applications Oxley - 96M8132 - Newark, An Avnet Company
Chicago, IL, United States
Filter, Emi/rfi, 10A, 5000Pf; Filter Applications Oxley
96M8132
Filter, Emi/rfi, 10A, 5000Pf; Filter Applications Oxley 96M8132
FILTER, EMI/RFI, 10A, 5000PF; Filter Applications:General Purpose; Voltage Rating:350VAC; Current Rating:10A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:FLTM Series RoHS Compliant: Yes

FILTER, EMI/RFI, 10A, 5000PF; Filter Applications:General Purpose; Voltage Rating:350VAC; Current Rating:10A; No. of Phases:-; No. of Stages:-; Filter Input Terminals:-; Filter Output Terminals:-; Product Range:FLTM Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category EMI Filters and RFI Filters
Product Number 96M8132
Product Name Filter, Emi/rfi, 10A, 5000Pf; Filter Applications Oxley
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Common-mode EMI filter for differential channels with integrated ESD protection - PCMF3USB3SZ - Nexperia B.V.
Specs
Package / Mounting WLCSP15_6-3-6
Standards and Certifications RoHS
Rated Voltage 15000 volts
View Details
3-Phase Filters - 1-2405081-8 - TE Connectivity
Specs
Filter Type Three Phase
Standards and Certifications RoHS
Rated Current 300 amps
View Details
2 suppliers