Oxley, Inc. Test Pin, Pcb; Product Range Oxley 050/LT/B2

Description
TEST PIN, PCB; Product Range:SNAPLOX Series; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.4mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Connector Type:Test Point RoHS Compliant: Yes
Description
TEST PIN, PCB; Product Range:SNAPLOX Series; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.4mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Connector Type:Test Point RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Test Pin, Pcb; Product Range Oxley - 09WX4712 - Newark, An Avnet Company
Chicago, IL, United States
Test Pin, Pcb; Product Range Oxley
09WX4712
Test Pin, Pcb; Product Range Oxley 09WX4712
TEST PIN, PCB; Product Range:SNAPLOX Series; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.4mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Connector Type:Test Point RoHS Compliant: Yes

TEST PIN, PCB; Product Range:SNAPLOX Series; Connector Colour:-; Connector Mounting:Through Hole Mount; Mounting Hole Dia:1.4mm; Contact Material:Brass; Contact Plating:Gold Plated Contacts; Connector Type:Test Point RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 09WX4712
Product Name Test Pin, Pcb; Product Range Oxley
Mounting Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCN-MG-A500-4 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details