Oxley, Inc. Terminal, Kinky Pin, Pcb; No. Of Contacts Oxley 040/30P/KP2 SILVER

Description
TERMINAL, KINKY PIN, PCB; No. of Contacts:1Contacts; Connector Type:Terminal; Pitch Spacing:2.5mm; Product Range:KINKY PIN Series; Row Pitch:-; Contact Material:Copper; Contact Plating:Silver Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL, KINKY PIN, PCB; No. of Contacts:1Contacts; Connector Type:Terminal; Pitch Spacing:2.5mm; Product Range:KINKY PIN Series; Row Pitch:-; Contact Material:Copper; Contact Plating:Silver Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Kinky Pin, Pcb; No. Of Contacts Oxley - 11N6268 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Kinky Pin, Pcb; No. Of Contacts Oxley
11N6268
Terminal, Kinky Pin, Pcb; No. Of Contacts Oxley 11N6268
TERMINAL, KINKY PIN, PCB; No. of Contacts:1Contacts; Connector Type:Terminal; Pitch Spacing:2.5mm; Product Range:KINKY PIN Series; Row Pitch:-; Contact Material:Copper; Contact Plating:Silver Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL, KINKY PIN, PCB; No. of Contacts:1Contacts; Connector Type:Terminal; Pitch Spacing:2.5mm; Product Range:KINKY PIN Series; Row Pitch:-; Contact Material:Copper; Contact Plating:Silver Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11N6268
Product Name Terminal, Kinky Pin, Pcb; No. Of Contacts Oxley
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 4mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
BNC T-Adapter: Female, Female, Female - 9237 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details