Oxley, Inc. Terminal, Kinky Pin, Pcb; No. Of Contacts Oxley 028/30P/LA/KP2 SILVER

Description
TERMINAL, KINKY PIN, PCB; No. of Contacts:1Contacts; Connector Type:Terminal; Pitch Spacing:2.5mm; Product Range:KINKY PIN Series; Row Pitch:-; Contact Material:Copper; Contact Plating:Silver Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL, KINKY PIN, PCB; No. of Contacts:1Contacts; Connector Type:Terminal; Pitch Spacing:2.5mm; Product Range:KINKY PIN Series; Row Pitch:-; Contact Material:Copper; Contact Plating:Silver Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Kinky Pin, Pcb; No. Of Contacts Oxley - 11N6258 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Kinky Pin, Pcb; No. Of Contacts Oxley
11N6258
Terminal, Kinky Pin, Pcb; No. Of Contacts Oxley 11N6258
TERMINAL, KINKY PIN, PCB; No. of Contacts:1Contacts; Connector Type:Terminal; Pitch Spacing:2.5mm; Product Range:KINKY PIN Series; Row Pitch:-; Contact Material:Copper; Contact Plating:Silver Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL, KINKY PIN, PCB; No. of Contacts:1Contacts; Connector Type:Terminal; Pitch Spacing:2.5mm; Product Range:KINKY PIN Series; Row Pitch:-; Contact Material:Copper; Contact Plating:Silver Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11N6258
Product Name Terminal, Kinky Pin, Pcb; No. Of Contacts Oxley
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 180 Retaining Pins - 111812P8 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 180.0 to 350.0 amps
Contact Size (AWG) 6 AWG
View Details
4 suppliers