Oxley, Inc. Terminal, Kinky Pin, Pcb; No. Of Contacts Oxley 028/30P/KP2/L SILVER

Description
TERMINAL, KINKY PIN, PCB; No. of Contacts:1Contacts; Connector Type:Terminal; Pitch Spacing:2.5mm; Product Range:KINKY PIN Series; Row Pitch:-; Contact Material:Copper; Contact Plating:Silver Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
TERMINAL, KINKY PIN, PCB; No. of Contacts:1Contacts; Connector Type:Terminal; Pitch Spacing:2.5mm; Product Range:KINKY PIN Series; Row Pitch:-; Contact Material:Copper; Contact Plating:Silver Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Kinky Pin, Pcb; No. Of Contacts Oxley - 11N6257 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Kinky Pin, Pcb; No. Of Contacts Oxley
11N6257
Terminal, Kinky Pin, Pcb; No. Of Contacts Oxley 11N6257
TERMINAL, KINKY PIN, PCB; No. of Contacts:1Contacts; Connector Type:Terminal; Pitch Spacing:2.5mm; Product Range:KINKY PIN Series; Row Pitch:-; Contact Material:Copper; Contact Plating:Silver Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

TERMINAL, KINKY PIN, PCB; No. of Contacts:1Contacts; Connector Type:Terminal; Pitch Spacing:2.5mm; Product Range:KINKY PIN Series; Row Pitch:-; Contact Material:Copper; Contact Plating:Silver Plated Contacts; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 11N6257
Product Name Terminal, Kinky Pin, Pcb; No. Of Contacts Oxley
Unlock Full Specs
to access all available technical data

Similar Products

B Series: Robust Modular Rectangular Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Circular Connector Assemblies - CAJ.M34.SLL.C72GZ-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Current Rating 1.5 amps
View Details
2 suppliers
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22051-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Transducer Receptacles - PT1H-10-6P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details